RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-FLGA (5x5)
IC MCU 32BIT 32KB FLASH 64FLGA Product overview: R5F51111ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADLF#UA can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU RX111 32KB/10KB 64LGA -40_+85C USB
IC MCU 32BIT 32KB FLASH 64FLGA
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-FLGA (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51111ADLF#UA-ND | 685-R5F51111ADLF#UA | R5F51111ADLF#UA | R5F51111ADLF#UA | R5F51111ADLF#UA |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 14x12b; D/A 2x8b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 32 KB |