IC MCU 32BIT 16KB FLASH 40WFQFN
RX RX110 Microcontroller IC 32-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 16KB FLASH 40WFQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5110JAGNF#40TR-ND | R5F5110JAGNF#40 | R5F5110JAGNF#40 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 8x12b | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM | 16 KB |