Renesas Electronics Corporation Microcontrollers R5F51105ADNE#U0

Description
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet
Description
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51105ADNE#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51105ADNE#U0-ND
Microcontrollers R5F51105ADNE#U0-ND
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263635-R5F51105ADNE#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263635-R5F51105ADNE#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263635-R5F51105ADNE#U0
Win Source Part Number: 1263635-R5F51105ADNE #U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-HWQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-R5F51105ADNE#U0 ,RENRNSR5F51105ADNE# U0

Win Source Part Number: 1263635-R5F51105ADNE#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX100
Core Processor: RX
Speed: 32MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-HWQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-R5F51105ADNE#U0,RENRNSR5F51105ADNE#U0

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51105ADNE#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51105ADNE#U0
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51105ADNE#U0
IC MCU 32BIT 128KB FLASH 48HWQFN Product overview: R5F51105ADNE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51105ADNE#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48HWQFN Product overview: R5F51105ADNE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51105ADNE#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51105ADNE#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51105ADNE#U0
Microcontrollers R5F51105ADNE#U0
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Microcontrollers - R5F51105ADNE#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51105ADNE#U0
Microcontrollers R5F51105ADNE#U0
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51105ADNE#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51105ADNE#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51105ADNE#U0
IC MCU 32BIT 128KB FLASH 48HWQFN

IC MCU 32BIT 128KB FLASH 48HWQFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51105ADNE#U0
32-bit Microcontrollers - MCU R5F51105ADNE#U0
32-bit Microcontrollers - MCU RX110 128K/16K 48LQFP -40_+85 W/O USB

32-bit Microcontrollers - MCU RX110 128K/16K 48LQFP -40_+85 W/O USB

Buy Now Datasheet
Microcontrollers - R5F51105ADNE#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51105ADNE#U0
Microcontrollers R5F51105ADNE#U0
IC MCU 32BIT 128KB FLASH 48HWQFN

IC MCU 32BIT 128KB FLASH 48HWQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51105ADNE#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51105ADNE#U0
Embedded - Microcontrollers R5F51105ADNE#U0
IC MCU 32BIT 128KB FLASH 48HWQFN

IC MCU 32BIT 128KB FLASH 48HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51105ADNE#U0-ND 1263635-R5F51105ADNE#U0 685-R5F51105ADNE#U0 R5F51105ADNE#U0 R5F51105ADNE#U0 R5F51105ADNE#U0 R5F51105ADNE#U0 R5F51105ADNE#U0 R5F51105ADNE#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details