IC MCU 32BIT 96KB FLASH 48LQFP
RX RX110 Microcontroller IC 32-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 96KB FLASH 48LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51104AGFL#30-ND | R5F51104AGFL#30 | R5F51104AGFL#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 10x12b | ||
| RAM | 16 KB | 16 KB | 16 KB |
| ROM | 96 KB |