RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 96KB FLASH 48LFQFP
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 96KB FLASH 48LFQFP
32-bit Microcontrollers - MCU RX110 96K/16K 48LQFP -40_+85 W/O USB
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51104ADFL#30-ND | R5F51104ADFL#30 | R5F51104ADFL#30 | R5F51104ADFL#30 | R5F51104ADFL#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 96 KB |