RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 96KB FLASH 64LQFP
IC MCU 32BIT 96KB FLASH 64LQFP
RX RX110 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51104ADFK#10-ND | R5F51104ADFK#10 | R5F51104ADFK#10 | R5F51104ADFK#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 14x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 96 KB |