Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F36CA6NFB#V2

Description
Win Source Part Number: 975054-R5F36CA6NFB#V 2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: M16C/60 Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I²C, SIO, UART/USART, USB Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 85 Program Memory Size: 144KB (144K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Other Names: 2156-R5F36CA6NFB#V2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 975054-R5F36CA6NFB#V 2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: M16C/60 Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I²C, SIO, UART/USART, USB Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 85 Program Memory Size: 144KB (144K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Other Names: 2156-R5F36CA6NFB#V2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 975054-R5F36CA6NFB#V2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
975054-R5F36CA6NFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers 975054-R5F36CA6NFB#V2
Win Source Part Number: 975054-R5F36CA6NFB#V 2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: M16C/60 Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I²C, SIO, UART/USART, USB Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 85 Program Memory Size: 144KB (144K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Other Names: 2156-R5F36CA6NFB#V2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 975054-R5F36CA6NFB#V2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: M16C/60
Speed: 32MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I²C, SIO, UART/USART, USB
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 85
Program Memory Size: 144KB (144K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 12K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas
Other Names: 2156-R5F36CA6NFB#V2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - R5F36CA6NFB#V2 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, M16C CPU, 32MHz, CMOS, PQFP100

Microcontroller, 16-Bit, FLASH, M16C CPU, 32MHz, CMOS, PQFP100

Supplier's Site Datasheet
16-bit 16BIT 144KB Embedded Microcontroller MCU - 685-R5F36CA6NFB#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 144KB Embedded Microcontroller MCU
685-R5F36CA6NFB#V2
16-bit 16BIT 144KB Embedded Microcontroller MCU 685-R5F36CA6NFB#V2
IC MCU 16BIT 144KB FLSH 100LFQFP Product overview: R5F36CA6NFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36CA6NFB#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 144KB FLSH 100LFQFP Product overview: R5F36CA6NFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36CA6NFB#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F36CA6NFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F36CA6NFB#V2
Microcontrollers R5F36CA6NFB#V2
M16C/60 - Microcontroller IC 16-Bit 32MHz 144KB (144K x 8) FLASH 100-LFQFP (14x14)

M16C/60 - Microcontroller IC 16-Bit 32MHz 144KB (144K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F36CA6NFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F36CA6NFB#V2
Microcontrollers R5F36CA6NFB#V2
M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH

M16C/60 M16C™ M16C/60/6C Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F36CA6NFB#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F36CA6NFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F36CA6NFB#V2
IC MCU 16BIT 144KB FLSH 100LFQFP

IC MCU 16BIT 144KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F36CA6NFB#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F36CA6NFB#V2
Embedded - Microcontrollers R5F36CA6NFB#V2
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 975054-R5F36CA6NFB#V2 R5F36CA6NFB#V2 685-R5F36CA6NFB#V2 R5F36CA6NFB#V2 R5F36CA6NFB#V2 R5F36CA6NFB#V2 R5F36CA6NFB#V2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 144KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 144 KB 12 KB 12 KB 12 KB 12 KB
ROM 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8656050000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details