M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 512KB FLSH 100LFQFP
16-bit Microcontrollers - MCU M16C65 FL 512/47 100QFP 2.7-5.5V Sn-Plat
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3650NNFB#30-ND | R5F3650NNFB#30 | R5F3650NNFB#30 | R5F3650NNFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |||
| RAM | 47 KB | 47 KB | ||
| ROM | 512 KB |