Win Source Part Number: 1146758-R5F3650MNFB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): R5F3650MNFBU0;
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR5F3650MNFB#U0
16-BIT, FLASH, M16C CPU, 32MHZ Product overview: R5F3650MNFB#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650MNFB#U0 can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, FLASH, M16C CPU, 32MHz, CMOS, PQFP100
16-BIT, FLASH, M16C CPU, 32MHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1146758-R5F3650MNFB#U0 | 685-R5F3650MNFB#U0 | R5F3650MNFB#U0 | R5F3650MNFB#U0 | R5F3650MNFB#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 32MHZ Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | ||
| RAM | 31 KB | ||||
| Supply Voltage | 2.7 to 5.5 volts | ||||
| Package Type | Other; Bulk | QFP; Other; QFP100 |