M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
16-bit Microcontrollers - MCU M16C65 3/5 128KB -40~85C 100LQFP PCN
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F36506DFB#30-ND | R5F36506DFB#30 | R5F36506DFB#30 | R5F36506DFB#30 | R5F36506DFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |