Renesas Electronics Corporation Microcontrollers R5F36506DFA#U0

Description
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F36506DFA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F36506DFA#U0-ND
Microcontrollers R5F36506DFA#U0-ND
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F36506DFA#U0 - 931444-R5F36506DFA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F36506DFA#U0
931444-R5F36506DFA#U0
Embedded - Embedded - Microcontrollers - R5F36506DFA#U0 931444-R5F36506DFA#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931444-R5F36506DFA#U 0 Series: M16C™ M16C/60/65 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20) Core Processor: M16C/60 Speed: 32MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F36506 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931444-R5F36506DFA#U0
Series: M16C™ M16C/60/65
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
Core Processor: M16C/60
Speed: 32MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F36506
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F36506DFA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F36506DFA#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F36506DFA#U0
IC MCU 16BIT 128KB FLASH 100QFP Product overview: R5F36506DFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36506DFA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: R5F36506DFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36506DFA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F36506DFA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F36506DFA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F36506DFA#U0
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
Microcontrollers - R5F36506DFA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F36506DFA#U0
Microcontrollers R5F36506DFA#U0
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F36506DFA#U0
16-bit Microcontrollers - MCU R5F36506DFA#U0
16-bit Microcontrollers - MCU M16C65 128/12 100LQFP 2.7-5.5V -40/85C

16-bit Microcontrollers - MCU M16C65 128/12 100LQFP 2.7-5.5V -40/85C

Buy Now Datasheet
Embedded - Microcontrollers - R5F36506DFA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F36506DFA#U0
Embedded - Microcontrollers R5F36506DFA#U0
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - R5F36506DFA#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F36506DFA#U0
Microcontrollers R5F36506DFA#U0
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F36506DFA#U0-ND 931444-R5F36506DFA#U0 685-R5F36506DFA#U0 R5F36506DFA#U0 R5F36506DFA#U0 R5F36506DFA#U0 R5F36506DFA#U0 R5F36506DFA#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F36506DFA#U0 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 12 KB 128 KB 12 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers