Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F364AEDFB R5F364AEDFB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241710-R5F364AEDFB Family Name: R5F364AE Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MB90488BPMC; MB90483CPMC; MB90543GSPMC-G-112-E RE2; TMP95PS54F(Z); Introduction Date: February 03, 2009 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241710-R5F364AEDFB Family Name: R5F364AE Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MB90488BPMC; MB90483CPMC; MB90543GSPMC-G-112-E RE2; TMP95PS54F(Z); Introduction Date: February 03, 2009 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F364AEDFB - 1241710-R5F364AEDFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F364AEDFB
1241710-R5F364AEDFB
Embedded - Embedded - Microcontrollers - R5F364AEDFB 1241710-R5F364AEDFB
Manufacturer: Renesas Electronics America Win Source Part Number: 1241710-R5F364AEDFB Family Name: R5F364AE Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MB90488BPMC; MB90483CPMC; MB90543GSPMC-G-112-E RE2; TMP95PS54F(Z); Introduction Date: February 03, 2009 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1241710-R5F364AEDFB
Family Name: R5F364AE
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MB90488BPMC; MB90483CPMC; MB90543GSPMC-G-112-ERE2; TMP95PS54F(Z);
Introduction Date: February 03, 2009
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Low-Power 16-bit 272KB 5V Embedded Microcontroller MCU - 685-R5F364AEDFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 16-bit 272KB 5V Embedded Microcontroller MCU
685-R5F364AEDFB
Low-Power 16-bit 272KB 5V Embedded Microcontroller MCU 685-R5F364AEDFB
MCU 16-bit CISC 272KB Flash 5V 100-Pin LFQFP / This MCU consumes low power, and supports operating modes Product overview: R5F364AEDFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 272KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 272KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AEDFB can be used for catalog matching and distributor lookup.

MCU 16-bit CISC 272KB Flash 5V 100-Pin LFQFP / This MCU consumes low power, and supports operating modes Product overview: R5F364AEDFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 272KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 272KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AEDFB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1241710-R5F364AEDFB 685-R5F364AEDFB
Product Name Embedded - Embedded - Microcontrollers - R5F364AEDFB Low-Power 16-bit 272KB 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers