Renesas Electronics Corporation Low-Power 16-bit 144KB 5V Embedded Microcontroller MCU R5F364A6DFB

Description
MCU 16-bit CISC 144KB Flash 5V 100-Pin LFQFP / This MCU consumes low power, and supports operating modes Product overview: R5F364A6DFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 144KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 144KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6DFB can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit CISC 144KB Flash 5V 100-Pin LFQFP / This MCU consumes low power, and supports operating modes Product overview: R5F364A6DFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 144KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 144KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6DFB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 16-bit 144KB 5V Embedded Microcontroller MCU - 685-R5F364A6DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 16-bit 144KB 5V Embedded Microcontroller MCU
685-R5F364A6DFB
Low-Power 16-bit 144KB 5V Embedded Microcontroller MCU 685-R5F364A6DFB
MCU 16-bit CISC 144KB Flash 5V 100-Pin LFQFP / This MCU consumes low power, and supports operating modes Product overview: R5F364A6DFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 144KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 144KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6DFB can be used for catalog matching and distributor lookup.

MCU 16-bit CISC 144KB Flash 5V 100-Pin LFQFP / This MCU consumes low power, and supports operating modes Product overview: R5F364A6DFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 144KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 144KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6DFB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F364A6DFB - 1241707-R5F364A6DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F364A6DFB
1241707-R5F364A6DFB
Embedded - Embedded - Microcontrollers - R5F364A6DFB 1241707-R5F364A6DFB
Manufacturer: Renesas Electronics America Win Source Part Number: 1241707-R5F364A6DFB Family Name: R5F364A6 Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): MB90483CPMC; MB90487BPMC; MB90488BPMC; MB90543GSPMC-G-110E1 ; Introduction Date: February 03, 2009 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1241707-R5F364A6DFB
Family Name: R5F364A6
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): MB90483CPMC; MB90487BPMC; MB90488BPMC; MB90543GSPMC-G-110E1;
Introduction Date: February 03, 2009
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F364A6DFB 1241707-R5F364A6DFB
Product Name Low-Power 16-bit 144KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F364A6DFB
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers