Renesas Electronics Corporation Microcontrollers R5F3640DNFB#V2

Description
M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F3640DNFB#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F3640DNFB#V2-ND
Microcontrollers R5F3640DNFB#V2-ND
M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F3640DNFB#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F3640DNFB#V2
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F3640DNFB#V2
IC MCU 16BIT 256KB FLASH 100LQFP Product overview: R5F3640DNFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640DNFB#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100LQFP Product overview: R5F3640DNFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640DNFB#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F3640DNFB#V2 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, 25MHz

Microcontroller, 32-Bit, 25MHz

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F3640DNFB#V2 - 891057-R5F3640DNFB#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F3640DNFB#V2
891057-R5F3640DNFB#V2
Embedded - Embedded - Microcontrollers - R5F3640DNFB#V2 891057-R5F3640DNFB#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 891057-R5F3640DNFB#V 2 Series: M16C™ M16C/60/64 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH Core Processor: M16C/60 Speed: 25MHz Package: Tray Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891057-R5F3640DNFB#V2
Series: M16C™ M16C/60/64
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH
Core Processor: M16C/60
Speed: 25MHz
Package: Tray
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F3640DNFB#V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F3640DNFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F3640DNFB#V2
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - R5F3640DNFB#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F3640DNFB#V2
Embedded - Microcontrollers R5F3640DNFB#V2
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F3640DNFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F3640DNFB#V2
Microcontrollers R5F3640DNFB#V2
M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F3640DNFB#V2-ND 685-R5F3640DNFB#V2 R5F3640DNFB#V2 891057-R5F3640DNFB#V2 R5F3640DNFB#V2 R5F3640DNFB#V2 R5F3640DNFB#V2
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F3640DNFB#V2 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 32 Bit; 32-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details