Renesas Electronics Corporation Microcontrollers R5F363AKNFB#V2

Description
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F363AKNFB#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F363AKNFB#V2-ND
Microcontrollers R5F363AKNFB#V2-ND
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH

M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH

Buy Now Datasheet
Microcontrollers - R5F363AKNFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F363AKNFB#V2
Microcontrollers R5F363AKNFB#V2
M16C/60 - Microcontroller IC 16-Bit 20MHz 400KB (400K x 8) FLASH 100-LFQFP (14x14)

M16C/60 - Microcontroller IC 16-Bit 20MHz 400KB (400K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F363AKNFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F363AKNFB#V2
Microcontrollers R5F363AKNFB#V2
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH

M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F363AKNFB#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F363AKNFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F363AKNFB#V2
M16C/63 - 16-BIT MICROCONTROLLER

M16C/63 - 16-BIT MICROCONTROLLER

Supplier's Site
Embedded - Microcontrollers - R5F363AKNFB#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F363AKNFB#V2
Embedded - Microcontrollers R5F363AKNFB#V2
IC MCU 16BIT 384KB FLASH 100LQFP

IC MCU 16BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F363AKNFB#V2-ND R5F363AKNFB#V2 R5F363AKNFB#V2 R5F363AKNFB#V2 R5F363AKNFB#V2
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 31 KB 31 KB 31 KB 31 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details