IC MCU 16BIT 96KB FLASH 80LQFP
16-bit Microcontrollers - MCU M16C5L 3/5.5V 96+8KB -40~85C 80LQFP
M16C/60 M16C/5L Microcontroller IC 16-Bit 32MHz 96KB (96K x 8), 16KB (16K x 8) FLASH 80-LQFP (12x12)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F35L23JFE#U0 | R5F35L23JFE#U0 | R5F35L23JFE#U0 |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 32 MHz | ||
| RAM | 8 KB |