Renesas Electronics Corporation 16-bit 16BIT 8KB Embedded Microcontroller MCU R5F2M122ADSP#U0

Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F2M122ADSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M122ADSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F2M122ADSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M122ADSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F2M122ADSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F2M122ADSP#U0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F2M122ADSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F2M122ADSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M122ADSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F2M122ADSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M122ADSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2M122ADSP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2M122ADSP#U0-ND
Microcontrollers R5F2M122ADSP#U0-ND
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263669-R5F2M122ADSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263669-R5F2M122ADSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263669-R5F2M122ADSP#U0
Win Source Part Number: 1263669-R5F2M122ADSP #U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/Mx/12A Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F2M122 Product Status: Not For New Designs

Win Source Part Number: 1263669-R5F2M122ADSP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/Mx/12A
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F2M122
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - R5F2M122ADSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2M122ADSP#U0
Microcontrollers R5F2M122ADSP#U0
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F2M122ADSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2M122ADSP#U0
Embedded - Microcontrollers R5F2M122ADSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2M122ADSP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2M122ADSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2M122ADSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2M122ADSP#U0
16-bit Microcontrollers - MCU R5F2M122ADSP#U0
16-bit Microcontrollers - MCU R8CM12A 8+2KB 1.8/5.5V -40TO+85C 20SSOP

16-bit Microcontrollers - MCU R8CM12A 8+2KB 1.8/5.5V -40TO+85C 20SSOP

Buy Now Datasheet
Microcontrollers - R5F2M122ADSP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F2M122ADSP#U0
Microcontrollers R5F2M122ADSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2M122ADSP#U0 R5F2M122ADSP#U0-ND 1263669-R5F2M122ADSP#U0 R5F2M122ADSP#U0 R5F2M122ADSP#U0 R5F2M122ADSP#U0 R5F2M122ADSP#U0 R5F2M122ADSP#U0
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Package Type Other; Tube Other; "20-LSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) Other; 20-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products