Renesas Electronics Corporation Microcontrollers R5F2LA86ANFP#V0

Description
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F2LA86ANFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2LA86ANFP#V0-ND
Microcontrollers R5F2LA86ANFP#V0-ND
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 988756-R5F2LA86ANFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
988756-R5F2LA86ANFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 988756-R5F2LA86ANFP#V0
Win Source Part Number: 988756-R5F2LA86ANFP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/Lx/A8A Core Processor: R8C Speed: 20MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 72 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-R5F2LA86ANFP#V0 ,RENRNSR5F2LA86ANFP# V0 Base Product Number: R5F2LA86 RoHS Status: Not applicable

Win Source Part Number: 988756-R5F2LA86ANFP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/Lx/A8A
Core Processor: R8C
Speed: 20MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 72
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-R5F2LA86ANFP#V0,RENRNSR5F2LA86ANFP#V0
Base Product Number: R5F2LA86
RoHS Status: Not applicable

Buy Now Datasheet
 - R5F2LA86ANFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F2LA86ANFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F2LA86ANFP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F2LA86ANFP#V0
IC MCU 16BIT 32KB FLASH 80LQFP Product overview: R5F2LA86ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA86ANFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 80LQFP Product overview: R5F2LA86ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA86ANFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F2LA86ANFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2LA86ANFP#V0
Embedded - Microcontrollers R5F2LA86ANFP#V0
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - R5F2LA86ANFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2LA86ANFP#V0
Microcontrollers R5F2LA86ANFP#V0
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F2LA86ANFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2LA86ANFP#V0
Microcontrollers R5F2LA86ANFP#V0
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F2LA86ANFP#V0-ND 988756-R5F2LA86ANFP#V0 R5F2LA86ANFP#V0 685-R5F2LA86ANFP#V0 R5F2LA86ANFP#V0 R5F2LA86ANFP#V0 R5F2LA86ANFP#V0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details