Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
IC MCU 16BIT 64KB FLASH 64LQFP
R8C R8C/Lx/A6A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2LA68ANFA#V0 | R5F2LA68ANFA#V0 | R5F2LA68ANFA#V0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Discontinued at Digi-Key | |
| ROM Type | Flash | ||
| Package Type | QFP; Other; LQFP64 | QFP; Other; 64-LQFP |