Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F2L3ACCNFP#V0

Description
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F2L3ACCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L3ACCNFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F2L3ACCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L3ACCNFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2L3ACCNFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2L3ACCNFP#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2L3ACCNFP#V0
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F2L3ACCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L3ACCNFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F2L3ACCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L3ACCNFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F2L3ACCNFP#V0 - 792971-R5F2L3ACCNFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2L3ACCNFP#V0
792971-R5F2L3ACCNFP#V0
Embedded - Embedded - Microcontrollers - R5F2L3ACCNFP#V0 792971-R5F2L3ACCNFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792971-R5F2L3ACCNFP# V0 Series: R8C/Lx/3AC Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 88 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 20x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F2L3AC Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFQFP (14x14) Alternative Parts (Cross-Reference): MB96F346YSA PMC-GSE2; MB96F346YSA PMC-GE2; MB96F346RSA PMC-GSE2; MB96F346ASA PMC-GSE2; Introduction Date: January 22, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 792971-R5F2L3ACCNFP#V0
Series: R8C/Lx/3AC
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 88
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 20x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: R5F2L3AC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): MB96F346YSA PMC-GSE2; MB96F346YSA PMC-GE2; MB96F346RSA PMC-GSE2; MB96F346ASA PMC-GSE2;
Introduction Date: January 22, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F2L3ACCNFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2L3ACCNFP#V0-ND
Microcontrollers R5F2L3ACCNFP#V0-ND
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F2L3ACCNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L3ACCNFP#V0
Microcontrollers R5F2L3ACCNFP#V0
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F2L3ACCNFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L3ACCNFP#V0
Embedded - Microcontrollers R5F2L3ACCNFP#V0
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2L3ACCNFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2L3ACCNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L3ACCNFP#V0
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F2L3ACCNFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F2L3ACCNFP#V0
Microcontrollers R5F2L3ACCNFP#V0
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2L3ACCNFP#V0 792971-R5F2L3ACCNFP#V0 R5F2L3ACCNFP#V0-ND R5F2L3ACCNFP#V0 R5F2L3ACCNFP#V0 R5F2L3ACCNFP#V0 R5F2L3ACCNFP#V0
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F2L3ACCNFP#V0 Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details