R8C R8C/Lx/38C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
R8C R8C/Lx/38C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L38CCNFP#31-ND | R5F2L38CCNFP#31 | R5F2L38CCNFP#31 | R5F2L38CCNFP#31 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | |||
| RAM | 10 KB | 10 KB | 10 KB | |
| ROM | 128 KB |