Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - R5F2L388MNFP#30 R5F2L388MNFP#30

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982057-R5F2L388MNFP# 30 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Number of Pins: 80 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Core Architecture: R8C Number of I/Os: 68
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982057-R5F2L388MNFP# 30 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Number of Pins: 80 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Core Architecture: R8C Number of I/Os: 68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - R5F2L388MNFP#30 - 982057-R5F2L388MNFP#30 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - R5F2L388MNFP#30
982057-R5F2L388MNFP#30
OEM Parts - OEM Parts (O - R) - R5F2L388MNFP#30 982057-R5F2L388MNFP#30
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982057-R5F2L388MNFP# 30 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Number of Pins: 80 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Core Architecture: R8C Number of I/Os: 68

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982057-R5F2L388MNFP#30
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, LIN, UART, USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Oscillator Type: Internal
Number of Pins: 80
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Core Architecture: R8C
Number of I/Os: 68

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 982057-R5F2L388MNFP#30
Product Name OEM Parts - OEM Parts (O - R) - R5F2L388MNFP#30
Data Bus 16 Bit
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART
I/O Ports 68
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers