Microcontroller
4-8BIT MCU R8C/L36C 48K LFQFP64
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L367CNFP#31 | 559-R5F2L367CNFP#31-ND |
| Product Name | Microcontrollers | |
| Life Cycle Stage | NRND | |
| Package Type | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP |
| Data Bus | 16 Bit | |
| Clock Speed | 20 MHz | |
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b |