Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F213M8UNNP#W0 R5F213M8UNNP#W0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 803030-R5F213M8UNNP# W0 Packaging: Reel Mounting Style: SMD Core Processor: R8C Speed: 20MHz Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART, USB Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 803030-R5F213M8UNNP# W0 Packaging: Reel Mounting Style: SMD Core Processor: R8C Speed: 20MHz Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART, USB Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F213M8UNNP#W0 - 803030-R5F213M8UNNP#W0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F213M8UNNP#W0
803030-R5F213M8UNNP#W0
Embedded - Embedded - Microcontrollers - R5F213M8UNNP#W0 803030-R5F213M8UNNP#W0
Manufacturer: Renesas Electronics America Win Source Part Number: 803030-R5F213M8UNNP# W0 Packaging: Reel Mounting Style: SMD Core Processor: R8C Speed: 20MHz Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART, USB Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 803030-R5F213M8UNNP#W0
Packaging: Reel
Mounting Style: SMD
Core Processor: R8C
Speed: 20MHz
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART, USB
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 30
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Oscillator Type: Internal
Supplier Device Package: 40-HWQFN (6x6)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F213M8UNNP#W0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F213M8UNNP#W0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F213M8UNNP#W0
IC MCU 16BIT 64KB FLASH 40HWQFN Product overview: R5F213M8UNNP#W0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213M8UNNP#W0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 40HWQFN Product overview: R5F213M8UNNP#W0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213M8UNNP#W0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - R5F213M8UNNP#W0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F213M8UNNP#W0
Embedded - Microcontrollers R5F213M8UNNP#W0
IC MCU 16BIT 64KB FLASH 40HWQFN

IC MCU 16BIT 64KB FLASH 40HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F213M8UNNP#W0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F213M8UNNP#W0
Microcontrollers R5F213M8UNNP#W0
R8C R8C/3x/3MU Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

R8C R8C/3x/3MU Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 803030-R5F213M8UNNP#W0 685-R5F213M8UNNP#W0 R5F213M8UNNP#W0 R5F213M8UNNP#W0
Product Name Embedded - Embedded - Microcontrollers - R5F213M8UNNP#W0 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz
RAM 64 KB 8 KB 8 KB
ROM Type Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details