IC MCU 16BIT 16KB FLASH 36HWQFN
R8C R8C/3x/3JM Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 36-HWQFN (6x6)
16-bit Microcontrollers - MCU R8C3JT 16+4K 1.8/5.5V-20~85C 36WQFN TRAY
IC MCU 16BIT 16KB FLASH 36HWQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213J4MNNP#U0 | R5F213J4MNNP#U0 | R5F213J4MNNP#U0 | R5F213J4MNNP#U0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 1.5 KB | 1.5 KB | ||
| I/O Ports | 31 |