IC BUS DRIVER RECEIVER SOP8
R8C R8C/3x/3GD Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 24-LSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213G5DNSP#W4 | R5F213G5DNSP#W4 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 1 KB |