Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2138CCNFP#V0 R5F2138CCNFP#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 139783-R5F2138CCNFP# V0 Packaging: Tray Core Processor: R8C Number of I/O: 75 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 20x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 139783-R5F2138CCNFP# V0 Packaging: Tray Core Processor: R8C Number of I/O: 75 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 20x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2138CCNFP#V0 - 139783-R5F2138CCNFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2138CCNFP#V0
139783-R5F2138CCNFP#V0
Embedded - Embedded - Microcontrollers - R5F2138CCNFP#V0 139783-R5F2138CCNFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 139783-R5F2138CCNFP# V0 Packaging: Tray Core Processor: R8C Number of I/O: 75 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 20x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 139783-R5F2138CCNFP#V0
Packaging: Tray
Core Processor: R8C
Number of I/O: 75
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2138CCNFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2138CCNFP#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2138CCNFP#V0
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F2138CCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2138CCNFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F2138CCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2138CCNFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F2138CCNFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - R5F2138CCNFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2138CCNFP#V0-ND
Microcontrollers R5F2138CCNFP#V0-ND
R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - R5F2138CCNFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2138CCNFP#V0
Embedded - Microcontrollers R5F2138CCNFP#V0
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2138CCNFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2138CCNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2138CCNFP#V0
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F2138CCNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2138CCNFP#V0
Microcontrollers R5F2138CCNFP#V0
R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139783-R5F2138CCNFP#V0 685-R5F2138CCNFP#V0 R5F2138CCNFP#V0 R5F2138CCNFP#V0-ND R5F2138CCNFP#V0 R5F2138CCNFP#V0 R5F2138CCNFP#V0
Product Name Embedded - Embedded - Microcontrollers - R5F2138CCNFP#V0 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 128 KB 10 KB 10 KB 10 KB 10 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers