Renesas Electronics Corporation Microcontrollers R5F2136CSNFA#X4

Description
R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F2136CSNFA#X4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2136CSNFA#X4-ND
Microcontrollers R5F2136CSNFA#X4-ND
R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2136CSNFA#X4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2136CSNFA#X4
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2136CSNFA#X4
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F2136CSNFA#X4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2136CSNFA#X4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F2136CSNFA#X4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2136CSNFA#X4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F2136CSNFA#X4 - 103663-R5F2136CSNFA#X4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2136CSNFA#X4
103663-R5F2136CSNFA#X4
Embedded - Embedded - Microcontrollers - R5F2136CSNFA#X4 103663-R5F2136CSNFA#X4
Manufacturer: Renesas Electronics America Win Source Part Number: 103663-R5F2136CSNFA# X4 Packaging: Reel - TR Core Processor: R8C Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LQFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 103663-R5F2136CSNFA#X4
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LQFP (14x14)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2136CSNFA#X4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2136CSNFA#X4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2136CSNFA#X4
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F2136CSNFA#X4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2136CSNFA#X4
Embedded - Microcontrollers R5F2136CSNFA#X4
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - R5F2136CSNFA#X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2136CSNFA#X4
Microcontrollers R5F2136CSNFA#X4
R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F2136CSNFA#X4-ND 685-R5F2136CSNFA#X4 103663-R5F2136CSNFA#X4 R5F2136CSNFA#X4 R5F2136CSNFA#X4 R5F2136CSNFA#X4
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F2136CSNFA#X4 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 10 KB 10 KB 128 KB 10 KB 10 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details