Renesas Electronics Corporation Microcontrollers R5F21368CNFP#V0

Description
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21368CNFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21368CNFP#V0-ND
Microcontrollers R5F21368CNFP#V0-ND
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F21368CNFP#V0 - 140126-R5F21368CNFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21368CNFP#V0
140126-R5F21368CNFP#V0
Embedded - Embedded - Microcontrollers - R5F21368CNFP#V0 140126-R5F21368CNFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 140126-R5F21368CNFP# V0 Packaging: Tray Core Processor: R8C Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 140126-R5F21368CNFP#V0
Packaging: Tray
Core Processor: R8C
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LFQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F21368CNFP#V0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F21368CNFP#V0
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F21368CNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21368CNFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F21368CNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21368CNFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21368CNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21368CNFP#V0
Microcontrollers R5F21368CNFP#V0
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21368CNFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21368CNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21368CNFP#V0
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F21368CNFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21368CNFP#V0
Embedded - Microcontrollers R5F21368CNFP#V0
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21368CNFP#V0-ND 140126-R5F21368CNFP#V0 685-R5F21368CNFP#V0 R5F21368CNFP#V0 R5F21368CNFP#V0 R5F21368CNFP#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F21368CNFP#V0 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 6 KB 64 KB 6 KB 6 KB 6 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers