Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2135CCDFP#30 R5F2135CCDFP#30

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087372-R5F2135CCDFP #30 Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: I2C, POR, PWM, Voltage Detect, WDT RAM Size: 10 kB Oscillator Type: Internal Number of Pins: 52 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F2L35CMNFP#V0; R5F2135ACNFP#30; R5F21356CNFP#V2; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 47 Number of Timers/Counters: 6
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087372-R5F2135CCDFP #30 Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: I2C, POR, PWM, Voltage Detect, WDT RAM Size: 10 kB Oscillator Type: Internal Number of Pins: 52 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F2L35CMNFP#V0; R5F2135ACNFP#30; R5F21356CNFP#V2; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 47 Number of Timers/Counters: 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2135CCDFP#30 - 1087372-R5F2135CCDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2135CCDFP#30
1087372-R5F2135CCDFP#30
Embedded - Embedded - Microcontrollers - R5F2135CCDFP#30 1087372-R5F2135CCDFP#30
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087372-R5F2135CCDFP #30 Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: I2C, POR, PWM, Voltage Detect, WDT RAM Size: 10 kB Oscillator Type: Internal Number of Pins: 52 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F2L35CMNFP#V0; R5F2135ACNFP#30; R5F21356CNFP#V2; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 47 Number of Timers/Counters: 6

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087372-R5F2135CCDFP#30
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, LIN, UART, USART
Peripherals: I2C, POR, PWM, Voltage Detect, WDT
RAM Size: 10 kB
Oscillator Type: Internal
Number of Pins: 52
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): R5F2L35CMNFP#V0; R5F2135ACNFP#30; R5F21356CNFP#V2;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: R8C
Number of I/Os: 47
Number of Timers/Counters: 6

Buy Now
Microcontrollers - R5F2135CCDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2135CCDFP#30-ND
Microcontrollers R5F2135CCDFP#30-ND
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2135CCDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2135CCDFP#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2135CCDFP#30
IC MCU 16BIT 128KB FLASH 52LQFP Product overview: R5F2135CCDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2135CCDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 52LQFP Product overview: R5F2135CCDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2135CCDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2135CCDFP#30
16-bit Microcontrollers - MCU R5F2135CCDFP#30
16-bit Microcontrollers - MCU R8C35C 128+4KB 1.8/5.5V -40TO+85C 52LQFP

16-bit Microcontrollers - MCU R8C35C 128+4KB 1.8/5.5V -40TO+85C 52LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F2135CCDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2135CCDFP#30
Embedded - Microcontrollers R5F2135CCDFP#30
IC MCU 16BIT 128KB FLASH 52LQFP

IC MCU 16BIT 128KB FLASH 52LQFP

Supplier's Site Datasheet
Microcontrollers - R5F2135CCDFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F2135CCDFP#30
Microcontrollers R5F2135CCDFP#30
IC MCU 16BIT 128KB FLASH 52LQFP

IC MCU 16BIT 128KB FLASH 52LQFP

Supplier's Site Datasheet
Microcontrollers - R5F2135CCDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2135CCDFP#30
Microcontrollers R5F2135CCDFP#30
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
Mcu, 16Bit, 20Mhz, Lqfp-52; Product Range Renesas - 23AH3463 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lqfp-52; Product Range Renesas
23AH3463
Mcu, 16Bit, 20Mhz, Lqfp-52; Product Range Renesas 23AH3463
MCU, 16BIT, 20MHZ, LQFP-52; Product Range:R8C Family, R8C/3x Series, R8C/35C Group Microcontrollers; Device Core:R8C; Data Bus Width:16bit; Operating Frequency Max:20MHz; Program Memory Size:128KB; No. of Pins:52Pins RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LQFP-52; Product Range:R8C Family, R8C/3x Series, R8C/35C Group Microcontrollers; Device Core:R8C; Data Bus Width:16bit; Operating Frequency Max:20MHz; Program Memory Size:128KB; No. of Pins:52Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2135CCDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2135CCDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2135CCDFP#30
IC MCU 16BIT 128KB FLASH 52LQFP

IC MCU 16BIT 128KB FLASH 52LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087372-R5F2135CCDFP#30 R5F2135CCDFP#30-ND 685-R5F2135CCDFP#30 R5F2135CCDFP#30 R5F2135CCDFP#30 R5F2135CCDFP#30 R5F2135CCDFP#30 23AH3463 R5F2135CCDFP#30
Product Name Embedded - Embedded - Microcontrollers - R5F2135CCDFP#30 Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 16Bit, 20Mhz, Lqfp-52; Product Range Renesas Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Number 6
RAM 0.0100 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers