R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 48KB FLASH 52LQFP
IC MCU 16BIT 48KB FLASH 52LQFP
IC MCU 16BIT 48KB FLASH 52LQFP
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21357CNFP#30-ND | R5F21357CNFP#30 | R5F21357CNFP#30 | R5F21357CNFP#30 | R5F21357CNFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 48 KB |