Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21356MNFP#X4 R5F21356MNFP#X4

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 834939-R5F21356MNFP# X4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 834939-R5F21356MNFP# X4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21356MNFP#X4 - 834939-R5F21356MNFP#X4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21356MNFP#X4
834939-R5F21356MNFP#X4
Embedded - Embedded - Microcontrollers - R5F21356MNFP#X4 834939-R5F21356MNFP#X4
Manufacturer: Renesas Electronics America Win Source Part Number: 834939-R5F21356MNFP# X4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 834939-R5F21356MNFP#X4
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21356MNFP#X4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21356MNFP#X4
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21356MNFP#X4
IC MCU 16BIT 32KB FLASH 52LQFP Product overview: R5F21356MNFP#X4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21356MNFP#X4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 52LQFP Product overview: R5F21356MNFP#X4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21356MNFP#X4 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - R5F21356MNFP#X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21356MNFP#X4
Microcontrollers R5F21356MNFP#X4
R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 834939-R5F21356MNFP#X4 685-R5F21356MNFP#X4 R5F21356MNFP#X4
Product Name Embedded - Embedded - Microcontrollers - R5F21356MNFP#X4 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
RAM 2.5 KB 2.5 KB
Supply Voltage 1.8 to 5.5 volts
Package Type Other; Bulk QFP; Other; 52-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers