Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21356CDFP#30

Description
Win Source Part Number: 1352225-R5F21356CDFP #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: R8C/3x/35C Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 1 Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 52-LQFP Supplier Device Package: 52-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21356
Request a Quote Datasheet
Description
Win Source Part Number: 1352225-R5F21356CDFP #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: R8C/3x/35C Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 1 Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 52-LQFP Supplier Device Package: 52-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21356
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352225-R5F21356CDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352225-R5F21356CDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352225-R5F21356CDFP#30
Win Source Part Number: 1352225-R5F21356CDFP #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: R8C/3x/35C Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 1 Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 52-LQFP Supplier Device Package: 52-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21356

Win Source Part Number: 1352225-R5F21356CDFP#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: R8C/3x/35C
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 1
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2.5K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 52-LQFP
Supplier Device Package: 52-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F21356

Buy Now Datasheet
Microcontrollers - R5F21356CDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21356CDFP#30-ND
Microcontrollers R5F21356CDFP#30-ND
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21356CDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21356CDFP#30
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21356CDFP#30
IC MCU 16BIT 32KB FLASH 52LQFP Product overview: R5F21356CDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21356CDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 52LQFP Product overview: R5F21356CDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21356CDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21356CDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21356CDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21356CDFP#30
IC MCU 16BIT 32KB FLASH 52LQFP

IC MCU 16BIT 32KB FLASH 52LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21356CDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21356CDFP#30
Embedded - Microcontrollers R5F21356CDFP#30
IC MCU 16BIT 32KB FLASH 52LQFP

IC MCU 16BIT 32KB FLASH 52LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21356CDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21356CDFP#30
Microcontrollers R5F21356CDFP#30
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1352225-R5F21356CDFP#30 R5F21356CDFP#30-ND 685-R5F21356CDFP#30 R5F21356CDFP#30 R5F21356CDFP#30 R5F21356CDFP#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 4 KB 32 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details