IC MCU 16BIT 32KB FLASH 48LFQFP
R8C R8C/3x/34X Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU R8C34X 32+4+2.5K -40~85C CAN AU 48LQFP
IC MCU 16BIT 32KB FLASH 48LFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21346XJFP#U0 | R5F21346XJFP#U0 | R5F21346XJFP#U0 | R5F21346XJFP#U0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 2.5 KB | 2.5 KB | ||
| I/O Ports | 43 |