IC MCU 16BIT 16KB FLASH 48LFQFP
R8C R8C/3x/34M Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 48LFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21344MNFP#50 | R5F21344MNFP#50 | R5F21344MNFP#50 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 1.5 KB | 1.5 KB |