Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21334DNFP#V2 R5F21334DNFP#V2

Description
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F21334DNFP#V2 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP32

Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP32

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21334DNFP#V2 - 1087357-R5F21334DNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21334DNFP#V2
1087357-R5F21334DNFP#V2
Embedded - Embedded - Microcontrollers - R5F21334DNFP#V2 1087357-R5F21334DNFP#V2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087357-R5F21334DNFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, Voltage Detect, WDT RAM Size: 1 kB Oscillator Type: Internal Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): R5F21114DFP#U0; R5F21274SDFP#V2; R5F21114FP#U0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: R8C Number of I/Os: 27 Number of Programmable I/O: 27 Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087357-R5F21334DNFP#V2
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: I2C, LIN, UART, USART
Peripherals: POR, PWM, Voltage Detect, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Number of Pins: 32
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): R5F21114DFP#U0; R5F21274SDFP#V2; R5F21114FP#U0;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: R8C
Number of I/Os: 27
Number of Programmable I/O: 27
Number of Timers/Counters: 4

Buy Now
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F21334DNFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU
685-R5F21334DNFP#V2
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU 685-R5F21334DNFP#V2
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray Product overview: R5F21334DNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21334DNFP#V2 can be used for catalog matching and distributor lookup.

MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray Product overview: R5F21334DNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21334DNFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21334DNFP#V2 1087357-R5F21334DNFP#V2 685-R5F21334DNFP#V2
Product Name Embedded - Embedded - Microcontrollers - R5F21334DNFP#V2 16-bit 16KB 3.3V 5V Embedded Microcontroller MCU
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit
Life Cycle Stage Obsolete
ROM Type Flash
Package Type QFP; Other; LQFP32 QFP; Other; LQFP Other; LQFP
Number 4
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers