Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21332CNFP#50

Description
Win Source Part Number: 1316289-R5F21332CNFP #50 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/33C Core Processor: R8C Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21332
Request a Quote Datasheet
Description
Win Source Part Number: 1316289-R5F21332CNFP #50 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/33C Core Processor: R8C Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316289-R5F21332CNFP#50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316289-R5F21332CNFP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316289-R5F21332CNFP#50
Win Source Part Number: 1316289-R5F21332CNFP #50 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/33C Core Processor: R8C Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21332

Win Source Part Number: 1316289-R5F21332CNFP#50
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/3x/33C
Core Processor: R8C
Speed: 20MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 27
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F21332

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F21332CNFP#50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F21332CNFP#50
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F21332CNFP#50
IC MCU 16BIT 8KB FLASH 32LQFP Product overview: R5F21332CNFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21332CNFP#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 32LQFP Product overview: R5F21332CNFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21332CNFP#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21332CNFP#50-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21332CNFP#50-ND
Microcontrollers R5F21332CNFP#50-ND
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21332CNFP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21332CNFP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21332CNFP#50
IC MCU 16BIT 8KB FLASH 32LQFP

IC MCU 16BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21332CNFP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21332CNFP#50
Embedded - Microcontrollers R5F21332CNFP#50
IC MCU 16BIT 8KB FLASH 32LQFP

IC MCU 16BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21332CNFP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21332CNFP#50
Microcontrollers R5F21332CNFP#50
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316289-R5F21332CNFP#50 685-R5F21332CNFP#50 R5F21332CNFP#50-ND R5F21332CNFP#50 R5F21332CNFP#50 R5F21332CNFP#50
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 4 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details