Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21324CNSP R5F21324CNSP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 289503-R5F21324CNSP Packaging: Tube/Rail Core Processor: R8C Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 289503-R5F21324CNSP Packaging: Tube/Rail Core Processor: R8C Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21324CNSP - 289503-R5F21324CNSP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21324CNSP
289503-R5F21324CNSP
Embedded - Embedded - Microcontrollers - R5F21324CNSP 289503-R5F21324CNSP
Manufacturer: Renesas Electronics America Win Source Part Number: 289503-R5F21324CNSP Packaging: Tube/Rail Core Processor: R8C Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 289503-R5F21324CNSP
Packaging: Tube/Rail
Core Processor: R8C
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21324CNSP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21324CNSP
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21324CNSP
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21324CNSP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21324CNSP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21324CNSP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21324CNSP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 289503-R5F21324CNSP 685-R5F21324CNSP
Product Name Embedded - Embedded - Microcontrollers - R5F21324CNSP 16-bit 16BIT 16KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 16 KB 1.5 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details