IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212L4SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212L4SDFP#V2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1007980-R5F212L4SDFP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/2x/2L
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F212
R8C R8C/2x/2L Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
R8C R8C/2x/2L Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
IC MCU 16BIT 16KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F212L4SDFP#V2 | 1007980-R5F212L4SDFP#V2 | R5F212L4SDFP#V2-ND | R5F212L4SDFP#V2 | R5F212L4SDFP#V2 | R5F212L4SDFP#V2 | R5F212L4SDFP#V2 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 1.5 KB | 16 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |
| Supply Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | 2.2 to 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | Other; 32-LQFP | QFP; Other; 32-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |