Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F212K4SDFP#V2 R5F212K4SDFP#V2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891036-R5F212K4SDFP# V2 Series: R8C/2x/2K Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 5.5V Family Name: R5F212 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891036-R5F212K4SDFP# V2 Series: R8C/2x/2K Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 5.5V Family Name: R5F212 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F212K4SDFP#V2 - 891036-R5F212K4SDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212K4SDFP#V2
891036-R5F212K4SDFP#V2
Embedded - Embedded - Microcontrollers - R5F212K4SDFP#V2 891036-R5F212K4SDFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 891036-R5F212K4SDFP# V2 Series: R8C/2x/2K Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 5.5V Family Name: R5F212 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891036-R5F212K4SDFP#V2
Series: R8C/2x/2K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 5.5V
Family Name: R5F212
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F212K4SDFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F212K4SDFP#V2
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F212K4SDFP#V2
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212K4SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212K4SDFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212K4SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212K4SDFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F212K4SDFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212K4SDFP#V2-ND
Microcontrollers R5F212K4SDFP#V2-ND
R8C R8C/2x/2K Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/2K Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212K4SDFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212K4SDFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212K4SDFP#V2
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F212K4SDFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212K4SDFP#V2
Microcontrollers R5F212K4SDFP#V2
R8C R8C/2x/2K Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/2K Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F212K4SDFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212K4SDFP#V2
Embedded - Microcontrollers R5F212K4SDFP#V2
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891036-R5F212K4SDFP#V2 685-R5F212K4SDFP#V2 R5F212K4SDFP#V2-ND R5F212K4SDFP#V2 R5F212K4SDFP#V2 R5F212K4SDFP#V2
Product Name Embedded - Embedded - Microcontrollers - R5F212K4SDFP#V2 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7722AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers