16-bit Microcontrollers with R10C CPU Core
R8C R8C/2x/2J Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FLASH 20-LSSOP
R8C R8C/2x/2J Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212J1SNSP#U0 | R5F212J1SNSP#U0-ND | R5F212J1SNSP#U0 | R5F212J1SNSP#U0 | R5F212J1SNSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | SOP; SSOP; Other; LSSOP20 | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 0.3840 KB | 0.3840 KB | 384 KB |