R8C R8C/2x/2J Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212J1SDSP#U0 | R5F212J1SDSP#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 0.3840 KB |