ERROR: no product mention
IC MCU 16BIT 16KB FLASH 32LQFP
R8C R8C/2x/2F Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212F4DFP#U0 | R5F212F4DFP#U0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Last Time Buy | |
| Clock Speed | 20 MHz | |
| RAM | 1 KB |