Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F212DCSNFP#V2 R5F212DCSNFP#V2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792952-R5F212DCSNFP# V2 Series: R8C/2x/2D Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 7.5K x 8 Data Converters: A/D 20x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F212DC Categories: Integrated Circuits (ICs) Introduction Date: September 11, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792952-R5F212DCSNFP# V2 Series: R8C/2x/2D Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 7.5K x 8 Data Converters: A/D 20x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F212DC Categories: Integrated Circuits (ICs) Introduction Date: September 11, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F212DCSNFP#V2 - 792952-R5F212DCSNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212DCSNFP#V2
792952-R5F212DCSNFP#V2
Embedded - Embedded - Microcontrollers - R5F212DCSNFP#V2 792952-R5F212DCSNFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 792952-R5F212DCSNFP# V2 Series: R8C/2x/2D Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 7.5K x 8 Data Converters: A/D 20x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F212DC Categories: Integrated Circuits (ICs) Introduction Date: September 11, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792952-R5F212DCSNFP#V2
Series: R8C/2x/2D
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 7.5K x 8
Data Converters: A/D 20x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F212DC
Categories: Integrated Circuits (ICs)
Introduction Date: September 11, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F212DCSNFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F212DCSNFP#V2
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F212DCSNFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F212DCSNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212DCSNFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F212DCSNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212DCSNFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F212DCSNFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212DCSNFP#V2-ND
Microcontrollers R5F212DCSNFP#V2-ND
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F212DCSNFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212DCSNFP#V2
Microcontrollers R5F212DCSNFP#V2
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212DCSNFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212DCSNFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212DCSNFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F212DCSNFP#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F212DCSNFP#V2
Microcontrollers R5F212DCSNFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F212DCSNFP#V2
16-bit Microcontrollers - MCU R5F212DCSNFP#V2
16-bit Microcontrollers - MCU MCU 2/5V 128K+2KB PB-free 80-LQFP

16-bit Microcontrollers - MCU MCU 2/5V 128K+2KB PB-free 80-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F212DCSNFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212DCSNFP#V2
Embedded - Microcontrollers R5F212DCSNFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792952-R5F212DCSNFP#V2 685-R5F212DCSNFP#V2 R5F212DCSNFP#V2-ND R5F212DCSNFP#V2 R5F212DCSNFP#V2 R5F212DCSNFP#V2 R5F212DCSNFP#V2 R5F212DCSNFP#V2
Product Name Embedded - Embedded - Microcontrollers - R5F212DCSNFP#V2 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 128 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products