Renesas Electronics Corporation Microcontrollers R5F212D7SNFP#V2

Description
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F212D7SNFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212D7SNFP#V2-ND
Microcontrollers R5F212D7SNFP#V2-ND
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F212D7SNFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F212D7SNFP#V2
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F212D7SNFP#V2
IC MCU 16BIT 48KB FLASH 80LQFP Product overview: R5F212D7SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212D7SNFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 80LQFP Product overview: R5F212D7SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212D7SNFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F212D7SNFP#V2 - 931418-R5F212D7SNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212D7SNFP#V2
931418-R5F212D7SNFP#V2
Embedded - Embedded - Microcontrollers - R5F212D7SNFP#V2 931418-R5F212D7SNFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 931418-R5F212D7SNFP# V2 Series: R8C/2x/2D Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12) Core Processor: R8C Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 20x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2V ~ 5.5V Family Name: R5F212 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931418-R5F212D7SNFP#V2
Series: R8C/2x/2D
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 5.5V
Family Name: R5F212
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F212D7SNFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212D7SNFP#V2
Microcontrollers R5F212D7SNFP#V2
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212D7SNFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212D7SNFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212D7SNFP#V2
IC MCU 16BIT 48KB FLASH 80LQFP

IC MCU 16BIT 48KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - R5F212D7SNFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212D7SNFP#V2
Embedded - Microcontrollers R5F212D7SNFP#V2
IC MCU 16BIT 48KB FLASH 80LQFP

IC MCU 16BIT 48KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F212D7SNFP#V2-ND 685-R5F212D7SNFP#V2 931418-R5F212D7SNFP#V2 R5F212D7SNFP#V2 R5F212D7SNFP#V2 R5F212D7SNFP#V2
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F212D7SNFP#V2 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 20x10b; D/A 2x8b
RAM 2.5 KB 2.5 KB 48 KB 2.5 KB 2.5 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details