IC MCU FLASH SMD QFP Product overview: R5F212CCSYFP#Y2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SMD, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212CCSYFP#Y2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1173993-R5F212CCSYFP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F212CCSYFP#Y2
Product Status: Obsolete
Integrated Circuits (ICs) - Embedded - Microcontrollers
IC MCU FLASH SMD QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F212CCSYFP#Y2 | 1173993-R5F212CCSYFP#Y2 | R5F212CCSYFP#Y2 | R5F212CCSYFP#Y2 | R5F212CCSYFP#Y2 |
| Product Name | SMD Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Package Type | Other; Tray | Other; 80-LQFP | |||
| Data Bus | 16 Bit | ||||
| Clock Speed | 20 MHz | ||||
| RAM | 7.5 KB |