Renesas Electronics Corporation Microcontrollers R5F212CASNFP#V2

Description
R8C R8C/2x/2C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
R8C R8C/2x/2C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F212CASNFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212CASNFP#V2-ND
Microcontrollers R5F212CASNFP#V2-ND
R8C R8C/2x/2C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F212CASNFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212CASNFP#V2
Microcontrollers R5F212CASNFP#V2
R8C R8C/2x/2C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - R5F212CASNFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212CASNFP#V2
Embedded - Microcontrollers R5F212CASNFP#V2
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212CASNFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212CASNFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212CASNFP#V2
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F212CASNFP#V2-ND R5F212CASNFP#V2 R5F212CASNFP#V2 R5F212CASNFP#V2
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 20x10b; D/A 2x8b
RAM 7 KB 7 KB 7 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details