Renesas Electronics Corporation Microcontrollers R5F212A8SNFA#X6

Description
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F212A8SNFA#X6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212A8SNFA#X6-ND
Microcontrollers R5F212A8SNFA#X6-ND
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F212A8SNFA#X6 - 792942-R5F212A8SNFA#X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212A8SNFA#X6
792942-R5F212A8SNFA#X6
Embedded - Embedded - Microcontrollers - R5F212A8SNFA#X6 792942-R5F212A8SNFA#X6
Manufacturer: Renesas Electronics America Win Source Part Number: 792942-R5F212A8SNFA# X6 Series: R8C/2x/2A Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F212A8 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (14x14) Alternative Parts (Cross-Reference): TMP93PW32F(Z); TMP93CS32F; TMP93PW32FG(Z); TMP93CS32FG; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792942-R5F212A8SNFA#X6
Series: R8C/2x/2A
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F212A8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (14x14)
Alternative Parts (Cross-Reference): TMP93PW32F(Z); TMP93CS32F; TMP93PW32FG(Z); TMP93CS32FG;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F212A8SNFA#X6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F212A8SNFA#X6
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F212A8SNFA#X6
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F212A8SNFA#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212A8SNFA#X6 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F212A8SNFA#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212A8SNFA#X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212A8SNFA#X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212A8SNFA#X6
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212A8SNFA#X6
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F212A8SNFA#X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212A8SNFA#X6
Microcontrollers R5F212A8SNFA#X6
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F212A8SNFA#X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212A8SNFA#X6
Embedded - Microcontrollers R5F212A8SNFA#X6
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F212A8SNFA#X6-ND 792942-R5F212A8SNFA#X6 685-R5F212A8SNFA#X6 R5F212A8SNFA#X6 R5F212A8SNFA#X6 R5F212A8SNFA#X6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F212A8SNFA#X6 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 3 KB 64 KB 3 KB 3 KB 3 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details