Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F212A7SNFA#V2 R5F212A7SNFA#V2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 125784-R5F212A7SNFA# V2 Packaging: Tray Core Processor: R8C Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LQFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2.5K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 125784-R5F212A7SNFA# V2 Packaging: Tray Core Processor: R8C Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LQFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2.5K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F212A7SNFA#V2 - 125784-R5F212A7SNFA#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212A7SNFA#V2
125784-R5F212A7SNFA#V2
Embedded - Embedded - Microcontrollers - R5F212A7SNFA#V2 125784-R5F212A7SNFA#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 125784-R5F212A7SNFA# V2 Packaging: Tray Core Processor: R8C Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LQFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2.5K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 125784-R5F212A7SNFA#V2
Packaging: Tray
Core Processor: R8C
Number of I/O: 55
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LQFP (14x14)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F212A7SNFA#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212A7SNFA#V2-ND
Microcontrollers R5F212A7SNFA#V2-ND
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)

R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F212A7SNFA#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F212A7SNFA#V2
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F212A7SNFA#V2
IC MCU 16BIT 48KB FLASH 64LQFP Product overview: R5F212A7SNFA#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212A7SNFA#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 64LQFP Product overview: R5F212A7SNFA#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212A7SNFA#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F212A7SNFA#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212A7SNFA#V2
Microcontrollers R5F212A7SNFA#V2
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)

R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F212A7SNFA#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F212A7SNFA#V2
Microcontrollers R5F212A7SNFA#V2
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F212A7SNFA#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212A7SNFA#V2
Embedded - Microcontrollers R5F212A7SNFA#V2
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F212A7SNFA#V2
16-bit Microcontrollers - MCU R5F212A7SNFA#V2
16-bit Microcontrollers - MCU R8C2A 48K+2K 64QFP-20to85C

16-bit Microcontrollers - MCU R8C2A 48K+2K 64QFP-20to85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212A7SNFA#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212A7SNFA#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212A7SNFA#V2
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 125784-R5F212A7SNFA#V2 R5F212A7SNFA#V2-ND 685-R5F212A7SNFA#V2 R5F212A7SNFA#V2 R5F212A7SNFA#V2 R5F212A7SNFA#V2 R5F212A7SNFA#V2 R5F212A7SNFA#V2
Product Name Embedded - Embedded - Microcontrollers - R5F212A7SNFA#V2 Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 48 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers