R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 20-LSSOP
IC MCU 16BIT 32KB FLASH 20LSSOP
16-bit Microcontrollers - MCU MCU 3/5V 32+2KB -40TO+85C 20-LSSOP T&R
IC MCU 16BIT 32KB FLASH 20LSSOP
R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 20-LSSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21296JSP#W4-ND | R5F21296JSP#W4 | R5F21296JSP#W4 | R5F21296JSP#W4 | R5F21296JSP#W4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 32 KB |